3M 3M 600A Pneumatic Applicator 7000046664

Description
3M 600A Pneumatic Applicator is designed for dispensing 400 mL and 600 mL sausage packs.
Request a Quote
Description
3M 600A Pneumatic Applicator is designed for dispensing 400 mL and 600 mL sausage packs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M 600A Pneumatic Applicator - 600A PNEUMATIC APPLICATOR - Ellsworth Adhesives
Germantown, WI, USA
3M 600A Pneumatic Applicator
600A PNEUMATIC APPLICATOR
3M 600A Pneumatic Applicator 600A PNEUMATIC APPLICATOR
3M 600A Pneumatic Applicator is designed for dispensing 400 mL and 600 mL sausage packs.

3M 600A Pneumatic Applicator is designed for dispensing 400 mL and 600 mL sausage packs.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number 600A PNEUMATIC APPLICATOR
Product Name 3M 600A Pneumatic Applicator
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details
HLC Dispensing Solutions, HLC Model 455 System -  - Dymax
Specs
Dispense Rate 0.9006 L/min (0.9154 in³/sec)
View Details