3M 3M Scotchgard 1004 Clear Protective Film - 49.83 in Width x 7.94 in Length - 4 layer Thick - 98559 70000461825

Description
3M Scotchgard 1004 clear protective film comes in a 49.83 in width, 7.94 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This protective film has a 4 layer thickness. In addition to the other properties this product is UV-resistant.
Description
3M Scotchgard 1004 clear protective film comes in a 49.83 in width, 7.94 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This protective film has a 4 layer thickness. In addition to the other properties this product is UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchgard 1004 Clear Protective Film - 49.83 in Width x 7.94 in Length - 4 layer Thick - 98559 - 076308-98559 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchgard 1004 Clear Protective Film - 49.83 in Width x 7.94 in Length - 4 layer Thick - 98559
076308-98559
3M Scotchgard 1004 Clear Protective Film - 49.83 in Width x 7.94 in Length - 4 layer Thick - 98559 076308-98559
3M Scotchgard 1004 clear protective film comes in a 49.83 in width, 7.94 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This protective film has a 4 layer thickness. In addition to the other properties this product is UV-resistant.

3M Scotchgard 1004 clear protective film comes in a 49.83 in width, 7.94 in length and is packaged 20 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This protective film has a 4 layer thickness. In addition to the other properties this product is UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98559
Product Name 3M Scotchgard 1004 Clear Protective Film - 49.83 in Width x 7.94 in Length - 4 layer Thick - 98559
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details