3M 3M 917B Blue Splicing Tape - 36 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17528 70000350838

Description
3M 917B blue splicing tape comes in a 36 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.
Description
3M 917B blue splicing tape comes in a 36 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 917B Blue Splicing Tape - 36 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17528 - 051131-17528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 917B Blue Splicing Tape - 36 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17528
051131-17528
3M 917B Blue Splicing Tape - 36 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17528 051131-17528
3M 917B blue splicing tape comes in a 36 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

3M 917B blue splicing tape comes in a 36 mm width, 55 m length and uses a high strength repulpable adhesive. This product is a single-sided adhesive splicing tape. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper. This splicing tape meets the following standards: TAPPI UM-213, FDA compliant CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17528
Product Name 3M 917B Blue Splicing Tape - 36 mm Width x 55 m Length - Semi-Bleached Kraft Paper Liner - 17528
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details