3M 3M 06129 Scotchlok™ 905 IDC Tap Connector, 22-18 to 18-14 Ga., Red 7000021415

Description
3M 054007-06129 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Double Run or Tap Operating Temperature: 221°F (105°C) Voltage Rating: 32VDC Contact Material: Brass Contact Plating: Tin Easy to install Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Designed to make a quick connection between wires and insulate the connection with no wire stripping Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote Datasheet
Description
3M 054007-06129 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Double Run or Tap Operating Temperature: 221°F (105°C) Voltage Rating: 32VDC Contact Material: Brass Contact Plating: Tin Easy to install Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Designed to make a quick connection between wires and insulate the connection with no wire stripping Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 06129 Scotchlok™ 905 IDC Tap Connector, 22-18 to 18-14 Ga., Red - 30562 - Waytek, Inc.
Chanhassen, MN, United States
3M 06129 Scotchlok™ 905 IDC Tap Connector, 22-18 to 18-14 Ga., Red
30562
3M 06129 Scotchlok™ 905 IDC Tap Connector, 22-18 to 18-14 Ga., Red 30562
3M 054007-06129 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Double Run or Tap Operating Temperature: 221°F (105°C) Voltage Rating: 32VDC Contact Material: Brass Contact Plating: Tin Easy to install Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.) Designed to make a quick connection between wires and insulate the connection with no wire stripping Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
  • 3M 054007-06129 IDC Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Connection Type: Double Run or Tap
  • Operating Temperature: 221°F (105°C)
  • Voltage Rating: 32VDC
  • Contact Material: Brass
  • Contact Plating: Tin
  • Easy to install
  • Ideal for use in low-voltage accessories (radio, speakers, stereo systems, etc.)
  • Designed to make a quick connection between wires and insulate the connection with no wire stripping
  • Scotchlok™ insulation displacement connectors (IDCs) are easy to use and can save time. To install, just squeeze - no stripping or twisting. The unique "U" contact provides a dependable electrical connection.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 30562
Product Name 3M 06129 Scotchlok™ 905 IDC Tap Connector, 22-18 to 18-14 Ga., Red
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products