3M 3M Scotchlok™ 953K Self-Stripping Insulated T-Tap, 12 Ga., Yellow 7000005802

Description
3M 054007-123156 SSE Insulated T-Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Insulation: Nylon Voltage Rating: 600VDC Temp. Rating: 221°F (105°C) Fastener Orientation: Female Flame retardant Make a quick connection with no wire stripping Simply insert the wire and crimp down with pliers Snap the mating connector into place on the T-Tap UL listed and CSA rated
Request a Quote Datasheet
Description
3M 054007-123156 SSE Insulated T-Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Insulation: Nylon Voltage Rating: 600VDC Temp. Rating: 221°F (105°C) Fastener Orientation: Female Flame retardant Make a quick connection with no wire stripping Simply insert the wire and crimp down with pliers Snap the mating connector into place on the T-Tap UL listed and CSA rated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok™ 953K Self-Stripping Insulated T-Tap, 12 Ga., Yellow - 32572 - Waytek, Inc.
Chanhassen, MN, United States
3M Scotchlok™ 953K Self-Stripping Insulated T-Tap, 12 Ga., Yellow
32572
3M Scotchlok™ 953K Self-Stripping Insulated T-Tap, 12 Ga., Yellow 32572
3M 054007-123156 SSE Insulated T-Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Insulation: Nylon Voltage Rating: 600VDC Temp. Rating: 221°F (105°C) Fastener Orientation: Female Flame retardant Make a quick connection with no wire stripping Simply insert the wire and crimp down with pliers Snap the mating connector into place on the T-Tap UL listed and CSA rated
  • 3M 054007-123156 SSE Insulated T-Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Insulation: Nylon
  • Voltage Rating: 600VDC
  • Temp. Rating: 221°F (105°C)
  • Fastener Orientation: Female
  • Flame retardant
  • Make a quick connection with no wire stripping
  • Simply insert the wire and crimp down with pliers
  • Snap the mating connector into place on the T-Tap
  • UL listed and CSA rated
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 32572
Product Name 3M Scotchlok™ 953K Self-Stripping Insulated T-Tap, 12 Ga., Yellow
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2132-0434-205-0800-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts, Size 4
View Details
Cable stripper - 206-1442 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details