3M 3M Scotchlok™ 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red 7000005801

Description
3M 054007-123132 SSE Insulated T-Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Insulation: Nylon Voltage Rating: 600VDC Temp. Rating: 221°F (105°C) Fastener Orientation: Female Flame retardant Make a quick connection with no wire stripping Simply insert the wire and crimp down with pliers Snap the mating connector into place on the T-Tap UL listed and CSA rated
Request a Quote
Description
3M 054007-123132 SSE Insulated T-Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Insulation: Nylon Voltage Rating: 600VDC Temp. Rating: 221°F (105°C) Fastener Orientation: Female Flame retardant Make a quick connection with no wire stripping Simply insert the wire and crimp down with pliers Snap the mating connector into place on the T-Tap UL listed and CSA rated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok™ 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red - 30572 - Waytek, Inc.
Chanhassen, MN, United States
3M Scotchlok™ 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red
30572
3M Scotchlok™ 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red 30572
3M 054007-123132 SSE Insulated T-Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Insulation: Nylon Voltage Rating: 600VDC Temp. Rating: 221°F (105°C) Fastener Orientation: Female Flame retardant Make a quick connection with no wire stripping Simply insert the wire and crimp down with pliers Snap the mating connector into place on the T-Tap UL listed and CSA rated
  • 3M 054007-123132 SSE Insulated T-Tap Connectors
  • Category: IDC & T-Tap Connectors
  • Manufacturer: 3M
  • Series: Scotchlok™
  • Insulation: Nylon
  • Voltage Rating: 600VDC
  • Temp. Rating: 221°F (105°C)
  • Fastener Orientation: Female
  • Flame retardant
  • Make a quick connection with no wire stripping
  • Simply insert the wire and crimp down with pliers
  • Snap the mating connector into place on the T-Tap
  • UL listed and CSA rated
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 30572
Product Name 3M Scotchlok™ 951K Self-Stripping Insulated T-Tap, 22-18 Ga., Red
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - CRIMPIT 2.4 - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details