3M Tape, Insulation, Polyester, 1Inx30Ft; Adhesive Type 3M 70 TAPE (1" X 30FT)

Description
TAPE, INSULATION, POLYESTER, 1INX30FT; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey, Sky Blue; Total Tape Thickness:12 mil (0.3 mm); Roll Length - Imperial:30ft; Width:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, POLYESTER, 1INX30FT; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey, Sky Blue; Total Tape Thickness:12 mil (0.3 mm); Roll Length - Imperial:30ft; Width:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Polyester, 1Inx30Ft; Adhesive Type 3M - 15P8399 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Polyester, 1Inx30Ft; Adhesive Type 3M
15P8399
Tape, Insulation, Polyester, 1Inx30Ft; Adhesive Type 3M 15P8399
TAPE, INSULATION, POLYESTER, 1INX30FT; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey, Sky Blue; Total Tape Thickness:12 mil (0.3 mm); Roll Length - Imperial:30ft; Width:1" RoHS Compliant: Yes

TAPE, INSULATION, POLYESTER, 1INX30FT; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey, Sky Blue; Total Tape Thickness:12 mil (0.3 mm); Roll Length - Imperial:30ft; Width:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 15P8399
Product Name Tape, Insulation, Polyester, 1Inx30Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Polypropylene Carton Sealing Tape - 4264 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polypropylene Carton Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Lead Foil Discs - LF004MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details