38 Position QSFP+ Plug to Plug 16.40' (5.00m) Orange Unshielded
CABLE QSFP+ M-M 5M
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3M10624-ND | 6A22-A0421-005.0-0 |
| Product Name | Pluggable Cables | Cable Assemblies - Pluggable Cables |
| Product Type | SFP+ Cable | |
| Cable Shielding | No Shielding | No Shielding; Unshielded |
| Cable Length | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) |