3M Tape, Ins, Glass Cloth, White, 0.5Inx108Ft; Tape Type 3M 69 (1/2"X108FT)

Description
TAPE, INS, GLASS CLOTH, WHITE, 0.5INX108FT; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Colour:White RoHS Compliant: Yes
Datasheet
Description
TAPE, INS, GLASS CLOTH, WHITE, 0.5INX108FT; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Ins, Glass Cloth, White, 0.5Inx108Ft; Tape Type 3M - 68H9845 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Ins, Glass Cloth, White, 0.5Inx108Ft; Tape Type 3M
68H9845
Tape, Ins, Glass Cloth, White, 0.5Inx108Ft; Tape Type 3M 68H9845
TAPE, INS, GLASS CLOTH, WHITE, 0.5INX108FT; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Colour:White RoHS Compliant: Yes

TAPE, INS, GLASS CLOTH, WHITE, 0.5INX108FT; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 68H9845
Product Name Tape, Ins, Glass Cloth, White, 0.5Inx108Ft; Tape Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Duct Tapes - 1466829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Cloth
View Details
Electroplaters Vinyl Tape - EV00125 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details