3M Power Sanding Sheets & Belts 681794

Description
3M 681794 Abrasive Sheet
Request a Quote
Description
3M 681794 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 1793464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1793464
Power Sanding Sheets & Belts 1793464
3M 681794 Abrasive Sheet

3M 681794 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 1793464
Product Name Power Sanding Sheets & Belts
Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883414 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
All Purpose Belt Job Pack - 07660701741 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 1-1/8" x 21" - 742304-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Metalworking - 981X - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight twillcloth
Type Silicon Carbide
Grit Size 40 to 500 # or Microns
View Details