3M Standard Abrasives 840314 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 2 in Diameter - 33099 66000231903

Description
Standard Abrasives non-woven 840314 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33099 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives non-woven 840314 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33099 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840314 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 2 in Diameter - 33099 - 051115-33099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840314 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 2 in Diameter - 33099
051115-33099
Standard Abrasives 840314 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 2 in Diameter - 33099 051115-33099
Standard Abrasives non-woven 840314 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33099 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives non-woven 840314 HS quick change disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33099 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33099
Product Name Standard Abrasives 840314 HS Non-Woven A/O Aluminum Oxide AO Quick Change Disc - Coarse Grade - 2 in Diameter - 33099
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
Merit Zirc Plus ZA Medium TR (Type III) Quick-Change Cloth Disc - 08834167106 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
EB Diamond Disc - EB7007860 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Outer / OD 7.00 inch (178 mm)
View Details
Resin Fiber Disc - 742036-0-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details