3M Standard Abrasives Buff and Blend 840358 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 2 in Diameter - 32515 66000227455

Description
Standard Abrasives Buff and Blend non-woven 840358 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32515 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840358 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32515 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840358 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 2 in Diameter - 32515 - 051115-32515 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840358 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 2 in Diameter - 32515
051115-32515
Standard Abrasives Buff and Blend 840358 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 2 in Diameter - 32515 051115-32515
Standard Abrasives Buff and Blend non-woven 840358 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32515 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840358 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32515 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32515
Product Name Standard Abrasives Buff and Blend 840358 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 2 in Diameter - 32515
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167107 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Wheels - 1895759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Abrasive Discs - 2696367 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.874 inch (22.2 mm)
Grit Size 10 # or Microns
View Details
PLANTEX® Cool Top® Flap Disc - 93636 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Stainless Steel
Mounting Handheld
View Details