3M Standard Abrasives 899399 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78382 66000221722

Description
Standard Abrasives 899399 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22100 RPMs.
Description
Standard Abrasives 899399 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 899399 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78382 - 051115-78382 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 899399 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78382
051115-78382
Standard Abrasives 899399 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78382 051115-78382
Standard Abrasives 899399 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22100 RPMs.

Standard Abrasives 899399 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78382
Product Name Standard Abrasives 899399 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78382
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A80-MVBE Vitrified Wheel - 66243529146 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S7700H - Flexovit USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details