3M Standard Abrasives 899330 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 1 in Diameter - 1/4 in Center Hole - Thickness 1 in - 78380 66000221706

Description
Standard Abrasives 899330 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 35100 RPMs.
Description
Standard Abrasives 899330 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 35100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 899330 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 1 in Diameter - 1/4 in Center Hole - Thickness 1 in - 78380 - 051115-78380 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 899330 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 1 in Diameter - 1/4 in Center Hole - Thickness 1 in - 78380
051115-78380
Standard Abrasives 899330 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 1 in Diameter - 1/4 in Center Hole - Thickness 1 in - 78380 051115-78380
Standard Abrasives 899330 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 35100 RPMs.

Standard Abrasives 899330 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 35100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78380
Product Name Standard Abrasives 899330 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 1 in Diameter - 1/4 in Center Hole - Thickness 1 in - 78380
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 37C100-HVK Vitrified Wheel - 66243529172 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
EB Diamond Combination Wheel - EB5007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741426-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details