3M Standard Abrasives 899341 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78378 66000221680

Description
Standard Abrasives 899341 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 15100 RPMs.
Description
Standard Abrasives 899341 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 15100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 899341 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78378 - 051115-78378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 899341 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78378
051115-78378
Standard Abrasives 899341 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78378 051115-78378
Standard Abrasives 899341 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 15100 RPMs.

Standard Abrasives 899341 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 15100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78378
Product Name Standard Abrasives 899341 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/2 in - 78378
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® Masonry - 07660775908 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741425-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Cutting and Grinding Wheels with Die Grinders - ZIP™ - Walter Surface Technologies
Specs
Outer Diameter 2 to 4 inch (50.8 to 102 mm)
Thickness 0.0310 to 0.5000 inch (0.7874 to 12.7 mm)
Bore / Shank 0.3120 to 0.2500 inch (7.92 to 6.35 mm)
View Details