3M Standard Abrasives 891337 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 78377 66000221672

Description
Standard Abrasives 891337 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18100 RPMs.
Description
Standard Abrasives 891337 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891337 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 78377 - 051115-78377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891337 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 78377
051115-78377
Standard Abrasives 891337 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 78377 051115-78377
Standard Abrasives 891337 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18100 RPMs.

Standard Abrasives 891337 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78377
Product Name Standard Abrasives 891337 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 3/8 in Center Hole - Thickness 1/4 in - 78377
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

W208 Pacesetter® Point 38A60-P - 61463624553 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A3331H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details