3M Standard Abrasives 899375 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 78372 66000221623

Description
Standard Abrasives 899375 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 7500 RPMs.
Description
Standard Abrasives 899375 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 7500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 899375 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 78372 - 051115-78372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 899375 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 78372
051115-78372
Standard Abrasives 899375 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 78372 051115-78372
Standard Abrasives 899375 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 7500 RPMs.

Standard Abrasives 899375 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 7500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78372
Product Name Standard Abrasives 899375 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 78372
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
W144 Pacesetter® Point 38A60-P - 61463624488 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.1250 inch (3.17 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details