Standard Abrasives 580028 sanding belt uses ceramic aluminum oxide as the abrasive material. Standard Abrasives incorporates this ceramic aluminum oxide material into the sanding belt forming a grit of 80. This particular Standard Abrasives sanding belt is 3/4 in wide by 20 1/2 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051141-53917 |
| Product Name | Standard Abrasives 580028 Ceramic Aluminum Oxide Sanding Belt - 3/4 in Width x 20 1/2 in Length - 53917 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 0.75 inch (19.05 mm) |