Standard Abrasives 580001 sanding belt uses A/Z alumina zirconia AZ as the abrasive material. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the sanding belt forming a grit of 36. This particular Standard Abrasives sanding belt is 1/2 in wide by 18 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051141-53890 |
| Product Name | Standard Abrasives 580001 A/Z Alumina Zirconia AZ Sanding Belt - 1/2 in Width x 18 in Length - 53890 |
| Belt Type | Nonwoven |
| Backing | Polyester |
| Width | 0.50 inch (12.7 mm) |