3M Standard Abrasives 811532 532 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33044 66000201245

Description
Standard Abrasives 811532 532 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives 811532 532 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 811532 532 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33044 - 051115-33044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 811532 532 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33044
051115-33044
Standard Abrasives 811532 532 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33044 051115-33044
Standard Abrasives 811532 532 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Standard Abrasives 811532 532 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33044
Product Name Standard Abrasives 811532 532 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33044
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

W220 Charger™ Point CHARGER - 61463617521 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.57 inch (40 mm)
View Details
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S6790 - Flexovit USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details