3M Standard Abrasives 899398 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43625 66000138819

Description
Standard Abrasives 899398 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 899398 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 899398 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43625 - 051141-43625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 899398 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43625
051141-43625
Standard Abrasives 899398 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43625 051141-43625
Standard Abrasives 899398 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 899398 993 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-43625
Product Name Standard Abrasives 899398 993 Unitized Ceramic Extra Hard Deburring Wheel - Extra Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43625
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® Metal - 07660775992 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details