3M Standard Abrasives 879504 Bristle Disc - Medium Grade - Quick Change Attachment - 3 in Outside Diameter - 43611 66000138686

Description
Standard Abrasives 879504 bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 15000 RPMs.
Description
Standard Abrasives 879504 bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 15000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 879504 Bristle Disc - Medium Grade - Quick Change Attachment - 3 in Outside Diameter - 43611 - 051141-43611 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 879504 Bristle Disc - Medium Grade - Quick Change Attachment - 3 in Outside Diameter - 43611
051141-43611
Standard Abrasives 879504 Bristle Disc - Medium Grade - Quick Change Attachment - 3 in Outside Diameter - 43611 051141-43611
Standard Abrasives 879504 bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 15000 RPMs.

Standard Abrasives 879504 bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 15000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43611
Product Name Standard Abrasives 879504 Bristle Disc - Medium Grade - Quick Change Attachment - 3 in Outside Diameter - 43611
Mounting QuickChange
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Fiber Disc - 07660701914 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Abrasive Wheels - 1895754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Abrasive Discs - 215523 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details