3M Standard Abrasives 879504 Bristle Disc - Coarse Grade - Quick Change Attachment - 3 in Outside Diameter - 43610 66000138678

Description
Standard Abrasives 879504 bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 15000 RPMs.
Description
Standard Abrasives 879504 bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 15000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 879504 Bristle Disc - Coarse Grade - Quick Change Attachment - 3 in Outside Diameter - 43610 - 051141-43610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 879504 Bristle Disc - Coarse Grade - Quick Change Attachment - 3 in Outside Diameter - 43610
051141-43610
Standard Abrasives 879504 Bristle Disc - Coarse Grade - Quick Change Attachment - 3 in Outside Diameter - 43610 051141-43610
Standard Abrasives 879504 bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 15000 RPMs.

Standard Abrasives 879504 bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives bristle disc can be run at a maximum speed of 15000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43610
Product Name Standard Abrasives 879504 Bristle Disc - Coarse Grade - Quick Change Attachment - 3 in Outside Diameter - 43610
Mounting QuickChange
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2819081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Metal
Grit Size 36 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642505284 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794107-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Coarse Conditioning Discs - TWIST™ Blendex - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
View Details