3M Standard Abrasives 730499 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 43569 66000138181

Description
Standard Abrasives 730499 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 1/2 in and length of 4 1/2 in.
Description
Standard Abrasives 730499 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 1/2 in and length of 4 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730499 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 43569 - 051141-43569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730499 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 43569
051141-43569
Standard Abrasives 730499 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 43569 051141-43569
Standard Abrasives 730499 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 1/2 in and length of 4 1/2 in.

Standard Abrasives 730499 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 4 1/2 in and length of 4 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43569
Product Name Standard Abrasives 730499 A/O Aluminum Oxide AO Cross Pad 80 Grit - 4 1/2 in Width x 4 1/2 in Length - 1 1/2 in Pad Thickness - 43569
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Quadroflex Flexible Diamond Sheets - 69014133487 - Norton Abrasives
Specs
Features Open; Structured
Length 5 inch (127 mm)
Width 3.25 inch (82.55 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205871 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 80
View Details