3M Standard Abrasives 730498 A/O Aluminum Oxide AO Cross Pad 80 Grit - 9 in Width x 9 in Length - 2 in Pad Thickness - 43564 66000138132

Description
Standard Abrasives 730498 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 9 in and length of 9 in.
Description
Standard Abrasives 730498 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 9 in and length of 9 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 730498 A/O Aluminum Oxide AO Cross Pad 80 Grit - 9 in Width x 9 in Length - 2 in Pad Thickness - 43564 - 051141-43564 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 730498 A/O Aluminum Oxide AO Cross Pad 80 Grit - 9 in Width x 9 in Length - 2 in Pad Thickness - 43564
051141-43564
Standard Abrasives 730498 A/O Aluminum Oxide AO Cross Pad 80 Grit - 9 in Width x 9 in Length - 2 in Pad Thickness - 43564 051141-43564
Standard Abrasives 730498 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 9 in and length of 9 in.

Standard Abrasives 730498 cross pad uses A/O aluminum oxide AO as the abrasive material. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 80. The cross pad has a width of 9 in and length of 9 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-43564
Product Name Standard Abrasives 730498 A/O Aluminum Oxide AO Cross Pad 80 Grit - 9 in Width x 9 in Length - 2 in Pad Thickness - 43564
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Abrasive Sponge - 07660701110 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details