3M Standard Abrasives 848732 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 43475 66000136748

Description
Standard Abrasives non-woven 848732 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43475 having a medium grade.
Description
Standard Abrasives non-woven 848732 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43475 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 848732 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 43475 - 051141-43475 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 848732 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 43475
051141-43475
Standard Abrasives 848732 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 43475 051141-43475
Standard Abrasives non-woven 848732 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43475 having a medium grade.

Standard Abrasives non-woven 848732 XD quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 43475 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-43475
Product Name Standard Abrasives 848732 XD Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 5 in Diameter - 5/8-11 Center Hole - 43475
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642536159 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 179905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
Abrasive Discs - 215832 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details