3M Standard Abrasives 890405 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 43338 66000135302

Description
Standard Abrasives 890405 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 890405 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890405 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 43338 - 051141-43338 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890405 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 43338
051141-43338
Standard Abrasives 890405 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 43338 051141-43338
Standard Abrasives 890405 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 890405 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-43338
Product Name Standard Abrasives 890405 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 43338
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642581044 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 10 inch (254 mm)
Thickness 2 inch (50.8 mm)
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details