3M Standard Abrasives 541055 Hard TS Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90600 66000132747

Description
Standard Abrasives 541055 ts quick change disc pad is another exceptional product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.
Description
Standard Abrasives 541055 ts quick change disc pad is another exceptional product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 541055 Hard TS Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90600 - 051128-90600 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 541055 Hard TS Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90600
051128-90600
Standard Abrasives 541055 Hard TS Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90600 051128-90600
Standard Abrasives 541055 ts quick change disc pad is another exceptional product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Standard Abrasives 541055 ts quick change disc pad is another exceptional product from Standard Abrasives. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this TS pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051128-90600
Product Name Standard Abrasives 541055 Hard TS Quick Change Disc Pad - 1 1/2 in DIA - 1/4 in Shank - Shank Thread Attachment - 90600
Outer / OD 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 400 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506231 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Coarse Conditioning Discs - TWIST™ Blendex - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
View Details