3M Standard Abrasives 724830 Ceramic Spiral Band - 9 in Width - 2 in Diameter - 43149 66000132523

Description
Standard Abrasives 724830 spiral band uses ceramic as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this ceramic material into the spiral band forming a grit of 50.
Description
Standard Abrasives 724830 spiral band uses ceramic as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this ceramic material into the spiral band forming a grit of 50.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 724830 Ceramic Spiral Band - 9 in Width - 2 in Diameter - 43149 - 051141-43149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 724830 Ceramic Spiral Band - 9 in Width - 2 in Diameter - 43149
051141-43149
Standard Abrasives 724830 Ceramic Spiral Band - 9 in Width - 2 in Diameter - 43149 051141-43149
Standard Abrasives 724830 spiral band uses ceramic as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this ceramic material into the spiral band forming a grit of 50.

Standard Abrasives 724830 spiral band uses ceramic as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this ceramic material into the spiral band forming a grit of 50.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051141-43149
Product Name Standard Abrasives 724830 Ceramic Spiral Band - 9 in Width - 2 in Diameter - 43149
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 9AM - 66254420696 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 18100 rpm
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50733 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details