3M Standard Abrasives 727296 Ceramic Spiral Band - 9 in Width - 1 in Diameter - 43136 66000132390

Description
Standard Abrasives 727296 spiral band uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the spiral band forming a grit of 50.
Description
Standard Abrasives 727296 spiral band uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the spiral band forming a grit of 50.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727296 Ceramic Spiral Band - 9 in Width - 1 in Diameter - 43136 - 051141-43136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727296 Ceramic Spiral Band - 9 in Width - 1 in Diameter - 43136
051141-43136
Standard Abrasives 727296 Ceramic Spiral Band - 9 in Width - 1 in Diameter - 43136 051141-43136
Standard Abrasives 727296 spiral band uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the spiral band forming a grit of 50.

Standard Abrasives 727296 spiral band uses ceramic as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this ceramic material into the spiral band forming a grit of 50.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051141-43136
Product Name Standard Abrasives 727296 Ceramic Spiral Band - 9 in Width - 1 in Diameter - 43136
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 7AM - 66254410849 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 22100 rpm
View Details
Mounted Flap Wheels - PE402 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details