3M Standard Abrasives 892162 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 43064 66000131673

Description
Standard Abrasives 892162 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 892162 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892162 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 43064 - 051141-43064 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892162 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 43064
051141-43064
Standard Abrasives 892162 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 43064 051141-43064
Standard Abrasives 892162 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 892162 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-43064
Product Name Standard Abrasives 892162 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 43064
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843211 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Cupstones.  Good - High Performance - N5265 - Flexovit USA, Inc.
Specs
Type FlaringCup
Outer Diameter 5 inch (127 mm)
Thickness 2 inch (50.8 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details