3M Standard Abrasives 645978 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42904 66000126590

Description
Standard Abrasives 645978 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645978 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645978 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42904 - 051141-42904 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645978 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42904
051141-42904
Standard Abrasives 645978 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42904 051141-42904
Standard Abrasives 645978 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645978 HP Type 29 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42904
Product Name Standard Abrasives 645978 HP Type 29 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 42904
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse TR (Type III) Quick-Change Cloth Disc - 08834164494 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2794923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details
EB Diamond Disc - EB7007880 - CS UNITEC
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Handheld
Outer / OD 7.00 inch (178 mm)
View Details