3M Standard Abrasives 645988 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42884 66000126392

Description
Standard Abrasives 645988 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.
Description
Standard Abrasives 645988 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 645988 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42884 - 051141-42884 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 645988 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42884
051141-42884
Standard Abrasives 645988 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42884 051141-42884
Standard Abrasives 645988 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Standard Abrasives 645988 HP Type 27 flap disc uses A/Z alumina zirconia AZ as the abrasive material and has a diameter of 7 in. Standard Abrasives incorporates this A/Z alumina zirconia AZ material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives flap disc can be run at a maximum speed of 8600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-42884
Product Name Standard Abrasives 645988 HP Type 27 A/Z Alumina Zirconia AZ Flap Disc - 7 in Diameter - 7/8 in Center Hole - 42884
Disc / Backing Type Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Merit SC Coarse TS (Type II) Quick-Change Cloth Disc - 08834165255 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2794920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 7.09 inch (180 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium Carbide
View Details
Abrasive Discs - 215559 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 8.86 inch (225 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details