3M Standard Abrasives 707966 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 42404 66000126251

Description
Standard Abrasives 707966 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.
Description
Standard Abrasives 707966 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 707966 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 42404 - 051115-42404 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 707966 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 42404
051115-42404
Standard Abrasives 707966 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 42404 051115-42404
Standard Abrasives 707966 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Standard Abrasives 707966 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-42404
Product Name Standard Abrasives 707966 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 42404
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137260 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-31306 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Metal; Aluminum
View Details