3M Standard Abrasives 713455 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41725 66000126228

Description
Standard Abrasives 713455 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 713455 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713455 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41725 - 051115-41725 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713455 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41725
051115-41725
Standard Abrasives 713455 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41725 051115-41725
Standard Abrasives 713455 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 713455 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41725
Product Name Standard Abrasives 713455 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41725
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502648 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Flap Disc - WEI-31357 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details