3M Standard Abrasives 713556 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41723 66000126210

Description
Standard Abrasives 713556 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 713556 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713556 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41723 - 051115-41723 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713556 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41723
051115-41723
Standard Abrasives 713556 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41723 051115-41723
Standard Abrasives 713556 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 713556 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41723
Product Name Standard Abrasives 713556 A/O Aluminum Oxide AO Spiral Band - 3 in Width - 3 in Diameter - 41723
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502644 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Discs - Z4545F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details