3M Standard Abrasives 713069 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41711 66000126178

Description
Standard Abrasives 713069 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.
Description
Standard Abrasives 713069 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713069 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41711 - 051115-41711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713069 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41711
051115-41711
Standard Abrasives 713069 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41711 051115-41711
Standard Abrasives 713069 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Standard Abrasives 713069 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 40.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41711
Product Name Standard Abrasives 713069 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 41711
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834190172 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 12000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Disc - 1290195 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Mounted Flap Wheels - PC408 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
View Details