3M Standard Abrasives 712315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 in Diameter - 41709 66000126160

Description
Standard Abrasives 712315 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.
Description
Standard Abrasives 712315 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 712315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 in Diameter - 41709 - 051115-41709 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 712315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 in Diameter - 41709
051115-41709
Standard Abrasives 712315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 in Diameter - 41709 051115-41709
Standard Abrasives 712315 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Standard Abrasives 712315 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41709
Product Name Standard Abrasives 712315 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 2 in Diameter - 41709
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502677 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 12000 rpm
View Details
Flap Disc - WEI-50615 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details