3M Standard Abrasives 709849 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41698 66000126095

Description
Standard Abrasives 709849 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 709849 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 709849 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41698 - 051115-41698 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 709849 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41698
051115-41698
Standard Abrasives 709849 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41698 051115-41698
Standard Abrasives 709849 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 709849 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41698
Product Name Standard Abrasives 709849 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41698
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130749 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Bowl Brush, Black Nylon Fill, Plastic Handle - 75068 - Weiler Abrasives
Specs
Type Abrasive Brush
Width 5 inch (127 mm)
Applications & Materials Abraded Facility Maintenance
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Discs - Z4075F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details