3M Standard Abrasives 711655 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41679 66000126012

Description
Standard Abrasives 711655 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.
Description
Standard Abrasives 711655 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 711655 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41679 - 051115-41679 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 711655 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41679
051115-41679
Standard Abrasives 711655 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41679 051115-41679
Standard Abrasives 711655 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Standard Abrasives 711655 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 24.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41679
Product Name Standard Abrasives 711655 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 1/2 in Diameter - 41679
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834195039 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 20000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z5037F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details