3M Standard Abrasives 702898 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 41677 66000125998

Description
Standard Abrasives 702898 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 702898 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702898 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 41677 - 051115-41677 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702898 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 41677
051115-41677
Standard Abrasives 702898 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 41677 051115-41677
Standard Abrasives 702898 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 702898 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41677
Product Name Standard Abrasives 702898 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 41677
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834133016 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
Mandrel Mounted Wheel Brushes - BMC-13 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details