3M Standard Abrasives 700377 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41671 66000125980

Description
Standard Abrasives 700377 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 700377 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 700377 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41671 - 051115-41671 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 700377 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41671
051115-41671
Standard Abrasives 700377 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41671 051115-41671
Standard Abrasives 700377 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 700377 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41671
Product Name Standard Abrasives 700377 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41671
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal ZA Coarse Center Mount Fiberglass Conical Flap Disc - 66254420001 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mounted Flap Wheels - PC202T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details