3M Standard Abrasives 727169 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/8 in Diameter - 41667 66000125956

Description
Standard Abrasives 727169 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 727169 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727169 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/8 in Diameter - 41667 - 051115-41667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727169 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/8 in Diameter - 41667
051115-41667
Standard Abrasives 727169 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/8 in Diameter - 41667 051115-41667
Standard Abrasives 727169 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 727169 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/8 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41667
Product Name Standard Abrasives 727169 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/8 in Diameter - 41667
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137573 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-13 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details