3M Standard Abrasives 713619 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41654 66000125873

Description
Standard Abrasives 713619 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 713619 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 713619 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41654 - 051115-41654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 713619 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41654
051115-41654
Standard Abrasives 713619 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41654 051115-41654
Standard Abrasives 713619 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 713619 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41654
Product Name Standard Abrasives 713619 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1 in Diameter - 41654
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502880 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Discs - Z7020FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Mandrel Mounted Wheel Brushes - BMC-14 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details