3M Standard Abrasives 706947 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41651 66000125857

Description
Standard Abrasives 706947 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.
Description
Standard Abrasives 706947 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 706947 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41651 - 051115-41651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 706947 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41651
051115-41651
Standard Abrasives 706947 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41651 051115-41651
Standard Abrasives 706947 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Standard Abrasives 706947 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P240.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41651
Product Name Standard Abrasives 706947 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41651
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 9AM - 66254420696 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 18100 rpm
View Details
Spiral Band Sleeves - 46116 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 3 inch (76.2 mm)
Max Speed 3000 rpm
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details