3M Standard Abrasives 705000 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41630 66000125808

Description
Standard Abrasives 705000 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 705000 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705000 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41630 - 051115-41630 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705000 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41630
051115-41630
Standard Abrasives 705000 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41630 051115-41630
Standard Abrasives 705000 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 705000 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41630
Product Name Standard Abrasives 705000 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 3/4 in Diameter - 41630
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834194804 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Wheel - WEI-52369 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Outer / OD 2 inch (50.8 mm)
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details