3M Standard Abrasives 707757 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41620 66000125758

Description
Standard Abrasives 707757 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P320.
Description
Standard Abrasives 707757 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P320.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 707757 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41620 - 051115-41620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 707757 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41620
051115-41620
Standard Abrasives 707757 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41620 051115-41620
Standard Abrasives 707757 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P320.

Standard Abrasives 707757 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P320.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41620
Product Name Standard Abrasives 707757 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41620
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 5AM - 66254406346 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 22100 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - WEI-31365 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z6000FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details