3M Standard Abrasives 702886 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41613 66000125725

Description
Standard Abrasives 702886 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P320.
Description
Standard Abrasives 702886 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P320.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 702886 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41613 - 051115-41613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 702886 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41613
051115-41613
Standard Abrasives 702886 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41613 051115-41613
Standard Abrasives 702886 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P320.

Standard Abrasives 702886 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P320.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41613
Product Name Standard Abrasives 702886 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41613
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502681 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Unmounted Flap Wheels - PG713 - Flexovit USA, Inc.
Specs
Type Flapwheel
Max Speed 8500 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Bench or Backstand; Fiberglass
View Details