3M Standard Abrasives 718389 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41595 66000125642

Description
Standard Abrasives 718389 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 11/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.
Description
Standard Abrasives 718389 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 11/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 718389 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41595 - 051115-41595 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 718389 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41595
051115-41595
Standard Abrasives 718389 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41595 051115-41595
Standard Abrasives 718389 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 11/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Standard Abrasives 718389 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 11/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41595
Product Name Standard Abrasives 718389 A/O Aluminum Oxide AO Spiral Band - 2 1/2 in Width - 11/16 in Diameter - 41595
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137585 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50744 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mounted Flap Wheels - PB503T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details