3M Standard Abrasives 711388 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41587 66000125626

Description
Standard Abrasives 711388 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 711388 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 711388 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41587 - 051115-41587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 711388 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41587
051115-41587
Standard Abrasives 711388 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41587 051115-41587
Standard Abrasives 711388 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 711388 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41587
Product Name Standard Abrasives 711388 A/O Aluminum Oxide AO Spiral Band - 1 1/2 in Width - 1/2 in Diameter - 41587
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Arbor Unmounted Flap Wheel - 08834122038 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z7025FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details